Panasonic Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic ERJ-U06D82R0V

Description
CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic - 67AC0003 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic
67AC0003
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic 67AC0003
CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic - 67AC2529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic
67AC2529
Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic 67AC2529
CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0003
Product Name Chip Res, Thick Film, 82R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details