Panasonic Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic ERJ-U06D8251V

Description
CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic - 67AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic
67AC5574
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic 67AC5574
CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic - 65AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic
65AC9692
Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic 65AC9692
CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.125W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5574
Product Name Chip Res, Thick Film, 8K25, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details