Panasonic Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic ERJ-U06D8203V

Description
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic - 66AC3687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic
66AC3687
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic 66AC3687
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic - 67AC2531 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic
67AC2531
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic 67AC2531
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D8203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8203V
Chip Resistor - Surface Mount ERJ-U06D8203V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC3687 ERJ-U06D8203V
Product Name Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820000 ohms 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details