Panasonic Chip Resistor - Surface Mount ERJ-U06D8202V

Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D8202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8202V
Chip Resistor - Surface Mount ERJ-U06D8202V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic - 66AC5676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
66AC5676
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic 66AC5676
CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic - 67AC2530 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
67AC2530
Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic 67AC2530
CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D8202V 66AC5676
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 82K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details