Panasonic Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic ERJ-U06D8200V

Description
CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic - 67AC0004 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic
67AC0004
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic 67AC0004
CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic - 66AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic
66AC7167
Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic 66AC7167
CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0004
Product Name Chip Res, Thick Film, 820R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details