Panasonic Chip Resistor - Surface Mount ERJ-U06D8061V

Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D8061V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D8061V
Chip Resistor - Surface Mount ERJ-U06D8061V
0805 ANTI-SULFUR RES. , 0.5%, 8.

0805 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic - 65AC8330 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic
65AC8330
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic 65AC8330
CHIP RES, THICK FILM, 8K06, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic - 65AC9690 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic
65AC9690
Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic 65AC9690
CHIP RES, THICK FILM, 8K06, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.125W, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D8061V 65AC8330
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 8K06, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8060 ohms 8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details