Panasonic Chip Resistor - Surface Mount ERJ-U06D7873V

Description
0805 ANTI-SULFUR RES. , 0.5%, 78
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 78
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D7873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7873V
Chip Resistor - Surface Mount ERJ-U06D7873V
0805 ANTI-SULFUR RES. , 0.5%, 78

0805 ANTI-SULFUR RES. , 0.5%, 78

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic - 67AC5571 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic
67AC5571
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic 67AC5571
CHIP RES, THICK FILM, 787K, 0.125W, 0805; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.125W, 0805; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic - 66AC1668 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic
66AC1668
Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic 66AC1668
CHIP RES, THICK FILM, 787K, 0.125W, 0805; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.125W, 0805; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D7873V 67AC5571
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 787K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 787000 ohms 787000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details