Panasonic Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic ERJ-U06D7871V

Description
CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic - 66AC1667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic
66AC1667
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic 66AC1667
CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic - 67AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic
67AC2528
Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic 67AC2528
CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K87, 0.125W, 0805; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7871V
Chip Resistor - Surface Mount ERJ-U06D7871V
0805 ANTI-SULFUR RES. , 0.5%, 7.

0805 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1667 ERJ-U06D7871V
Product Name Chip Res, Thick Film, 7K87, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7870 ohms 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers