Panasonic Chip Resistor - Surface Mount ERJ-U06D76R8V

Description
0805 ANTI-SULFUR RES. , 0.5%, 76
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 76
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D76R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D76R8V
Chip Resistor - Surface Mount ERJ-U06D76R8V
0805 ANTI-SULFUR RES. , 0.5%, 76

0805 ANTI-SULFUR RES. , 0.5%, 76

Supplier's Site Datasheet
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic - 66AC5672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic
66AC5672
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic 66AC5672
CHIP RES, THICK FILM, 76R8, 0.125W, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.125W, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic - 67AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic
67AC2526
Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic 67AC2526
CHIP RES, THICK FILM, 76R8, 0.125W, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.125W, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D76R8V 66AC5672
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 76R8, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers