Panasonic Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic ERJ-U06D75R0V

Description
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic - 66AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
66AC7165
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic 66AC7165
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic - 66AC1663 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
66AC1663
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic 66AC1663
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7165
Product Name Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers