Panasonic Chip Resistor - Surface Mount ERJ-U06D7502V

Description
0805 ANTI-SULFUR RES. , 0.5%, 75
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D7502V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7502V
Chip Resistor - Surface Mount ERJ-U06D7502V
0805 ANTI-SULFUR RES. , 0.5%, 75

0805 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic - 66AC1665 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic
66AC1665
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic 66AC1665
CHIP RES, THICK FILM, 75K, 0.125W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.125W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic - 66AC9998 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic
66AC9998
Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic 66AC9998
CHIP RES, THICK FILM, 75K, 0.125W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.125W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D7502V 66AC1665
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 75K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers