Panasonic Chip Resistor - Surface Mount ERJ-U06D7322V

Description
0805 ANTI-SULFUR RES. , 0.5%, 73
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D7322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7322V
Chip Resistor - Surface Mount ERJ-U06D7322V
0805 ANTI-SULFUR RES. , 0.5%, 73

0805 ANTI-SULFUR RES. , 0.5%, 73

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic - 67AC5570 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
67AC5570
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic 67AC5570
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic - 65AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
65AC8328
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic 65AC8328
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D7322V 67AC5570
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 73200 ohms 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details