Panasonic Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic ERJ-U06D7321V

Description
CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic - 66AC5670 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic
66AC5670
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic 66AC5670
CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic - 66AC9997 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic
66AC9997
Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic 66AC9997
CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K32, 0.125W, 0805; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D7321V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7321V
Chip Resistor - Surface Mount ERJ-U06D7321V
0805 ANTI-SULFUR RES. , 0.5%, 7.

0805 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5670 ERJ-U06D7321V
Product Name Chip Res, Thick Film, 7K32, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers