Panasonic Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic ERJ-U06D7320V

Description
CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic - 67AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic
67AC1219
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic 67AC1219
CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic - 66AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic
66AC7164
Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic 66AC7164
CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.125W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1219
Product Name Chip Res, Thick Film, 732R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers