Panasonic Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic ERJ-U06D7151V

Description
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic - 67AC2524 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic
67AC2524
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic 67AC2524
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic - 66AC5669 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic
66AC5669
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic 66AC5669
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D7151V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D7151V
Chip Resistor - Surface Mount ERJ-U06D7151V
0805 ANTI-SULFUR RES. , 0.5%, 7.

0805 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC2524 ERJ-U06D7151V
Product Name Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details