Panasonic Chip Resistor - Surface Mount ERJ-U06D6981V

Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U06D6981V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D6981V
Chip Resistor - Surface Mount ERJ-U06D6981V
0805 ANTI-SULFUR RES. , 0.5%, 6.

0805 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic - 66AC3678 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic
66AC3678
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic 66AC3678
CHIP RES, THICK FILM, 6K98, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic - 66AC8568 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic
66AC8568
Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic 66AC8568
CHIP RES, THICK FILM, 6K98, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U06D6981V 66AC3678
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K98, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details