Panasonic Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic ERJ-U06D6980V

Description
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic - 67AC2522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic
67AC2522
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic 67AC2522
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic - 66AC9995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic
66AC9995
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic 66AC9995
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U06D6980V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U06D6980V
Chip Resistor - Surface Mount ERJ-U06D6980V
0805 ANTI-SULFUR RES. , 0.5%, 69

0805 ANTI-SULFUR RES. , 0.5%, 69

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC2522 ERJ-U06D6980V
Product Name Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details