Panasonic Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic ERJ-U06D68R1V

Description
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic - 66AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
66AC8566
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic 66AC8566
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic - 66AC3676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
66AC3676
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic 66AC3676
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8566
Product Name Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details