Panasonic Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic ERJ-U06D68R0V

Description
CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic - 66AC3675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic
66AC3675
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic 66AC3675
CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic - 67AC2521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic
67AC2521
Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic 67AC2521
CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3675
Product Name Chip Res, Thick Film, 68R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details