0805 ANTI-SULFUR RES. , 0.5%, 68
CHIP RES, THICK FILM, 681K, 0.125W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 681K, 0.125W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U06D6813V | 66AC7160 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 681K, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 681000 ohms | 681000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |