Panasonic Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic ERJ-U06D6800V

Description
CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic - 66AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic
66AC1658
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic 66AC1658
CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic - 66AC1659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic
66AC1659
Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic 66AC1659
CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1658
Product Name Chip Res, Thick Film, 680R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details