Panasonic Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic ERJ-U06D6651V

Description
CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic - 67AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic
67AC5567
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic 67AC5567
CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic - 65AC9681 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic
65AC9681
Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic 65AC9681
CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.125W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5567
Product Name Chip Res, Thick Film, 6K65, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data