Panasonic Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic ERJ-U06D6342V

Description
CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic - 66AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic
66AC5662
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic 66AC5662
CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic - 67AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic
67AC1216
Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic 67AC1216
CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.125W, 0805; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5662
Product Name Chip Res, Thick Film, 63K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details