Panasonic Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic ERJ-U06D6200V

Description
CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic - 66AC5659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic
66AC5659
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic 66AC5659
CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic - 67AC2517 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic
67AC2517
Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic 67AC2517
CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5659
Product Name Chip Res, Thick Film, 620R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details