Panasonic Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic ERJ-U06D6193V

Description
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic - 65AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
65AC9677
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic 65AC9677
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic - 67AC2516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
67AC2516
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic 67AC2516
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9677
Product Name Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details