Panasonic Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic ERJ-U06D6192V

Description
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic - 66AC3667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
66AC3667
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic 66AC3667
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic - 66AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
66AC7159
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic 66AC7159
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3667
Product Name Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details