Panasonic Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic ERJ-U06D6042V

Description
CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic - 66AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic
66AC8559
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic 66AC8559
CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic - 66AC5658 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic
66AC5658
Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic 66AC5658
CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.125W, 0805; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8559
Product Name Chip Res, Thick Film, 60K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details