Panasonic Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic ERJ-U06D57R6V

Description
CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic - 66AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic
66AC7157
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic 66AC7157
CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic - 65AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic
65AC9675
Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic 65AC9675
CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.125W, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7157
Product Name Chip Res, Thick Film, 57R6, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details