Panasonic Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic ERJ-U06D5763V

Description
CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic - 66AC3662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic
66AC3662
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic 66AC3662
CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic - 65AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic
65AC9676
Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic 65AC9676
CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.125W, 0805; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3662
Product Name Chip Res, Thick Film, 576K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers