Panasonic Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic ERJ-U06D5621V

Description
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic - 66AC5654 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic
66AC5654
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic 66AC5654
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic - 66AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic
66AC5655
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic 66AC5655
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5654
Product Name Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details