Panasonic Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic ERJ-U06D5363V

Description
CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic - 66AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic
66AC8555
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic 66AC8555
CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic - 66AC3656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic
66AC3656
Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic 66AC3656
CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.125W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8555
Product Name Chip Res, Thick Film, 536K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers