Panasonic Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic ERJ-U06D5232V

Description
CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic - 65AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic
65AC8316
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic 65AC8316
CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic - 67AC5561 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic
67AC5561
Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic 67AC5561
CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 0.125W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8316
Product Name Chip Res, Thick Film, 52K3, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details