Panasonic Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic ERJ-U06D5231V

Description
CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic - 66AC5650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic
66AC5650
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic 66AC5650
CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic - 66AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic
66AC1647
Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic 66AC1647
CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.125W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5650
Product Name Chip Res, Thick Film, 5K23, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers