Panasonic Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic ERJ-U06D51R1V

Description
CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic - 66AC9980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic
66AC9980
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic 66AC9980
CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic - 66AC1644 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic
66AC1644
Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic 66AC1644
CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.125W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9980
Product Name Chip Res, Thick Film, 51R1, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details