Panasonic Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic ERJ-U06D5113V

Description
CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic - 66AC7154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic
66AC7154
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic 66AC7154
CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic - 67AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic
67AC5559
Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic 67AC5559
CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7154
Product Name Chip Res, Thick Film, 511K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details