Panasonic Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic ERJ-U06D5111V

Description
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic - 67AC2504 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
67AC2504
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic 67AC2504
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic - 67AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
67AC1208
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic 67AC1208
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2504
Product Name Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers