Panasonic Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic ERJ-U06D5103V

Description
CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic - 66AC3654 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic
66AC3654
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic 66AC3654
CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic - 65AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic
65AC9668
Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic 65AC9668
CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3654
Product Name Chip Res, Thick Film, 510K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details