Panasonic Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic ERJ-U06D49R9V

Description
CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic - 66AC9979 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic
66AC9979
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic 66AC9979
CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic - 65AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic
65AC9666
Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic 65AC9666
CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9979
Product Name Chip Res, Thick Film, 49R9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details