Panasonic Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic ERJ-U06D4993V

Description
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic - 66AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
66AC5648
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic 66AC5648
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic - 66AC5649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
66AC5649
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic 66AC5649
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5648
Product Name Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers