Panasonic Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic ERJ-U06D4870V

Description
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic - 66AC3650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
66AC3650
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic 66AC3650
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic - 67AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
67AC1206
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic 67AC1206
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3650
Product Name Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers