Panasonic Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic ERJ-U06D4533V

Description
CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic - 67AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic
67AC5556
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic 67AC5556
CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic - 66AC1636 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic
66AC1636
Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic 66AC1636
CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.125W, 0805; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5556
Product Name Chip Res, Thick Film, 453K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 453000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details