Panasonic Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic ERJ-U06D4423V

Description
CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic - 66AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic
66AC1635
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic 66AC1635
CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic - 66AC8545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic
66AC8545
Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic 66AC8545
CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1635
Product Name Chip Res, Thick Film, 442K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 442000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details