Panasonic Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic ERJ-U06D43R0V

Description
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic - 65AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
65AC9662
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic 65AC9662
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic - 65AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
65AC8308
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic 65AC8308
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9662
Product Name Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers