Panasonic Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic ERJ-U06D4321V

Description
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic - 66AC5636 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
66AC5636
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic 66AC5636
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic - 66AC9971 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
66AC9971
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic 66AC9971
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5636
Product Name Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details