Panasonic Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic ERJ-U06D4303V

Description
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic - 66AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
66AC1633
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic 66AC1633
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic - 66AC3639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
66AC3639
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic 66AC3639
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1633
Product Name Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data