Panasonic Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic ERJ-U06D42R2V

Description
CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic - 65AC8306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic
65AC8306
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic 65AC8306
CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic - 66AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic
66AC8543
Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic 66AC8543
CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.125W, 0805; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8306
Product Name Chip Res, Thick Film, 42R2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details