Panasonic Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic ERJ-U06D4022V

Description
CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic - 66AC1629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic
66AC1629
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic 66AC1629
CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic - 66AC9966 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic
66AC9966
Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic 66AC9966
CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1629
Product Name Chip Res, Thick Film, 40K2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details