Panasonic Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic ERJ-U06D39R0V

Description
CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic - 66AC3630 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic
66AC3630
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic 66AC3630
CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic - 66AC5627 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic
66AC5627
Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic 66AC5627
CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3630
Product Name Chip Res, Thick Film, 39R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details