Panasonic Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic ERJ-U06D3923V

Description
CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic - 65AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic
65AC8305
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic 65AC8305
CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic - 67AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic
67AC5550
Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic 67AC5550
CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392K, 0.125W, 0805; Resistance:392kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8305
Product Name Chip Res, Thick Film, 392K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details