Panasonic Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic ERJ-U06D3901V

Description
CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic - 67AC2492 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic
67AC2492
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic 67AC2492
CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic - 66AC3631 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic
66AC3631
Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic 66AC3631
CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2492
Product Name Chip Res, Thick Film, 3K9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details